LED Indicator 14mm Prominent Chrome bez
"LED Panel Indicator Green Diffused 100° 110V 6mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators LED Indicator 14mm Prominent Chrome bez GREEN 110VAC IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14P3CXXHG110E | 679-3027-ND | Q14P3CXXHG110E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 14 mm (0.5512 inch) | ||
| LED Color | Green | ||
| Terminal Type | Wire Leads |