LED Indicator 14mm Prominent Black bez T
"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Wire Leads - 7.87"" (200.00mm)"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14P3BZZRYG12E | 679-2878-ND |
| Product Name | LED Indication | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps |
| Width | 14 mm (0.5512 inch) | |
| LED Color | Red; Yellow; Green | |
| Terminal Type | Wire Leads |