"LED Panel Indicator Yellow Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Indicator 14mm Prominent 12VDC IP67
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-2881-ND | Q14P3BXXY12E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Yellow | |
| Terminal Type | Wire Leads | |
| Voltage type DC | DC |