APEM Components, Inc. LED Indication Q14P1CZZRYG12E

Description
LED Indicator 14mm Prominent Tri-Color12
Request a Quote Datasheet
Description
LED Indicator 14mm Prominent Tri-Color12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q14P1CZZRYG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14P1CZZRYG12E
LED Indication Q14P1CZZRYG12E
LED Indicator 14mm Prominent Tri-Color12

LED Indicator 14mm Prominent Tri-Color12

Buy Now
Panel Indicators, Pilot Lights - 679-1669-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1669-ND
Panel Indicators, Pilot Lights 679-1669-ND
"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Led Indicator, 14Mm, Red/yellow/green, 12Vdc, Ip67; Led Color Apem - 41M1428 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 14Mm, Red/yellow/green, 12Vdc, Ip67; Led Color Apem
41M1428
Led Indicator, 14Mm, Red/yellow/green, 12Vdc, Ip67; Led Color Apem 41M1428
LED INDICATOR, 14MM, RED/YELLOW/GREEN, 12VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

LED INDICATOR, 14MM, RED/YELLOW/GREEN, 12VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14P1CZZRYG12E
LED Panel Mount Indicators Q14P1CZZRYG12E
LED Panel Mount Indicators 12V Tri-Color Prominent

LED Panel Mount Indicators 12V Tri-Color Prominent

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q14P1CZZRYG12E 679-1669-ND 41M1428 Q14P1CZZRYG12E
Product Name LED Indication Panel Indicators, Pilot Lights Led Indicator, 14Mm, Red/yellow/green, 12Vdc, Ip67; Led Color Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
Width 14 mm (0.5512 inch)
LED Color Red; Yellow; Green Red; Yellow; Green
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Pilot Light - 355513 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
Rated Voltage 24 volts
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details