APEM Components, Inc. Panel Indicators, Pilot Lights Q14P1CZZRYG02E

Description
"LED Panel Indicator Green, Red, Yellow Diffused 100° 2V Green, 2V Red, 2V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red, Yellow Diffused 100° 2V Green, 2V Red, 2V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-4061-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-4061-ND
Panel Indicators, Pilot Lights 679-4061-ND
"LED Panel Indicator Green, Red, Yellow Diffused 100° 2V Green, 2V Red, 2V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green, Red, Yellow Diffused 100° 2V Green, 2V Red, 2V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - Q14P1CZZRYG02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14P1CZZRYG02E
LED Indication Q14P1CZZRYG02E
LED Indicator

LED Indicator

Buy Now
LED Indication - Q14P1CZZRYG02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14P1CZZRYG02E
LED Indication Q14P1CZZRYG02E
LED Indicator 14mm Prominent Tri-Color 0

LED Indicator 14mm Prominent Tri-Color 0

Buy Now
Led Indicator 14Mm Prominent Tri-Color 02Vdc Rohs Compliant Apem - 05W8212 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator 14Mm Prominent Tri-Color 02Vdc Rohs Compliant Apem
05W8212
Led Indicator 14Mm Prominent Tri-Color 02Vdc Rohs Compliant Apem 05W8212
LED INDICATOR 14MM PROMINENT TRI-COLOR 02VDC ROHS COMPLIANT: YES

LED INDICATOR 14MM PROMINENT TRI-COLOR 02VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14P1CZZRYG02E
LED Panel Mount Indicators Q14P1CZZRYG02E
LED Panel Mount Indicators 2V Tri-Color, Promnt Red/Ylw/Grn

LED Panel Mount Indicators 2V Tri-Color, Promnt Red/Ylw/Grn

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-4061-ND Q14P1CZZRYG02E Q14P1CZZRYG02E 05W8212 Q14P1CZZRYG02E
Product Name Panel Indicators, Pilot Lights LED Indication LED Indication Led Indicator 14Mm Prominent Tri-Color 02Vdc Rohs Compliant Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Yellow; Green
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Pipe
View Details
Specs
Lamp Type LED Lamps
View Details