14mm Prominent LED Indicator Red 24VDC I
LED Indicator 14mm Prominent 24VDC IP67
"LED Panel Indicator Red Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators 24v Red Prominent
| RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 2873724 | Q14P1CXXR24E | Q14P1CXXR24E | 679-1644-ND | Q14P1CXXR24E |
| Product Name | Panel Mount Indicators | LED Indication | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| LED Color | Red; Diffused | Red | |||
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| Width | 14 mm (0.5512 inch) | ||||
| Rated Voltage | 24 volts | 24 volts |