14mm Prominent LED Indicator Green 220VA
LED Indicator 14mm Prominent 220VAC IP67
LED Panel Mount Indicators LED Indicator 14mm Prominent 220VAC IP67
| RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 2873720 | Q14P1CXXG220E | Q14P1CXXG220E |
| Product Name | Panel Mount Indicators | LED Indication | LED Panel Mount Indicators |
| LED Color | Green; Diffused |