Manufacturer: Apem Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206347-Q14P1CXXG06E
Color: Green
Reverse Voltage: 5 V
Number of Pins: 2
Categories: Custom Parts
Number of LEDs: 1
Lens Style: Colored, Diffused
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Panel
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1206347-Q14P1CXXG06E |
| Product Name | Custom Parts - Custom Parts (N - R) - Q14P1CXXG06E |