LED Indicator 14mm Prominent 28VDC IP67
LED Panel Mount Indicators LED Indicator 14mm 28V, Blue
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14P1CXXB28E | Q14P1CXXB28E |
| Product Name | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |