APEM Components, Inc. Panel Indicators, Pilot Lights Q14P1BZZRYG12E

Description
"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1671-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1671-ND
Panel Indicators, Pilot Lights 679-1671-ND
"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - Q14P1BZZRYG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14P1BZZRYG12E
LED Indication Q14P1BZZRYG12E
LED Indicator 14mm Prominent Tri-Color12

LED Indicator 14mm Prominent Tri-Color12

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14P1BZZRYG12E
LED Panel Mount Indicators Q14P1BZZRYG12E
LED Panel Mount Indicators INDICATOR 12V 14MM PROM R/Y/G

LED Panel Mount Indicators INDICATOR 12V 14MM PROM R/Y/G

Buy Now
Led Indicator, 14Mm, Red/yellow/green, 12Vdc, Ip67; Led Color Apem - 15R9908 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 14Mm, Red/yellow/green, 12Vdc, Ip67; Led Color Apem
15R9908
Led Indicator, 14Mm, Red/yellow/green, 12Vdc, Ip67; Led Color Apem 15R9908
LED INDICATOR, 14MM, RED/YELLOW/GREEN, 12VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

LED INDICATOR, 14MM, RED/YELLOW/GREEN, 12VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led Indicator, Panel, 14Mm, Red/yel/grn; Led Colour Apem - 91Y6896 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Red/yel/grn; Led Colour Apem
91Y6896
Led Indicator, Panel, 14Mm, Red/yel/grn; Led Colour Apem 91Y6896
LED INDICATOR, PANEL, 14MM, RED/YEL/GRN; LED Colour:Red, Yellow, Green; Mounting Hole Dia:14mm; Forward Current / Colour:R 20mA, Y 20mA, G 20mA; Operating Voltage / Colour:R 12V, Y 12V, G 12V; Luminous Intensity / Colour:R 80mcd, Y RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, RED/YEL/GRN; LED Colour:Red, Yellow, Green; Mounting Hole Dia:14mm; Forward Current / Colour:R 20mA, Y 20mA, G 20mA; Operating Voltage / Colour:R 12V, Y 12V, G 12V; Luminous Intensity / Colour:R 80mcd, Y RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1671-ND Q14P1BZZRYG12E Q14P1BZZRYG12E 15R9908 91Y6896
Product Name Panel Indicators, Pilot Lights LED Indication LED Panel Mount Indicators Led Indicator, 14Mm, Red/yellow/green, 12Vdc, Ip67; Led Color Apem Led Indicator, Panel, 14Mm, Red/yel/grn; Led Colour Apem
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Yellow; Green Red; Yellow; Green
Terminal Type Quick Connect / Blade
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type T-Mount
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details