LED Panel Indicator Red Diffused 24V 20mA Solder Lug
LED Panel Mount Indicators Prom HyRed 12VAC IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14P1BXXHR24E | 679-4170-ND | Q14P1BXXHR24E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Rated Voltage | 12 volts | 24 volts | |
| LED Color | Red |