LED Indicator 14mm Prominent 110VAC IP67
"LED Panel Indicator Green Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators INDICATOR 110V 14MM PROM GREEN
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14P1BXXG110E | 679-1620-ND | Q14P1BXXG110E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 14 mm (0.5512 inch) | ||
| Rated Voltage | 110 volts | 110 volts | |
| LED Color | Green |