APEM Components, Inc. Panel Indicators, Pilot Lights Q14P1BXXB110E

Description
"LED Panel Indicator Blue Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Blue Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1622-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1622-ND
Panel Indicators, Pilot Lights 679-1622-ND
"LED Panel Indicator Blue Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Blue Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - Q14P1BXXB110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14P1BXXB110E
LED Indication Q14P1BXXB110E
LED Indicator 14mm Prominent 110VAC IP67

LED Indicator 14mm Prominent 110VAC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14P1BXXB110E
LED Panel Mount Indicators Q14P1BXXB110E
LED Panel Mount Indicators INDICATOR 110V 14MM PROM BLUE

LED Panel Mount Indicators INDICATOR 110V 14MM PROM BLUE

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1622-ND Q14P1BXXB110E Q14P1BXXB110E
Product Name Panel Indicators, Pilot Lights LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Blue
Terminal Type Quick Connect / Blade
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Incandescent Light Bulbs - 104834 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-424-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details