APEM Components, Inc. LED Indication Q14F5CZZRGB24ECA

Description
Flush ChrmBez RGB 24VDC IP67
Request a Quote Datasheet
Description
Flush ChrmBez RGB 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q14F5CZZRGB24ECA - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14F5CZZRGB24ECA
LED Indication Q14F5CZZRGB24ECA
Flush ChrmBez RGB 24VDC IP67

Flush ChrmBez RGB 24VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-Q14F5CZZRGB24ECA-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-Q14F5CZZRGB24ECA-ND
Panel Indicators, Pilot Lights 679-Q14F5CZZRGB24ECA-ND
"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 24V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 24V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14F5CZZRGB24ECA
LED Panel Mount Indicators Q14F5CZZRGB24ECA
LED Panel Mount Indicators Flush Chrome Bezel 24VDC RGB IP67

LED Panel Mount Indicators Flush Chrome Bezel 24VDC RGB IP67

Buy Now Datasheet
Panel Indicator, Rgb, 14Mm, 24Vdc; Led Color Apem - 39AH8620 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Rgb, 14Mm, 24Vdc; Led Color Apem
39AH8620
Panel Indicator, Rgb, 14Mm, 24Vdc; Led Color Apem 39AH8620
PANEL INDICATOR, RGB, 14MM, 24VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 24V, G 24V, B 24V; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

PANEL INDICATOR, RGB, 14MM, 24VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 24V, G 24V, B 24V; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q14F5CZZRGB24ECA 679-Q14F5CZZRGB24ECA-ND Q14F5CZZRGB24ECA 39AH8620
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators Panel Indicator, Rgb, 14Mm, 24Vdc; Led Color Apem
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
Rated Voltage 24 volts 24 volts
LED Color Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type 1/2-Inch NPT Male Pipe
View Details
Panel Indicators, Pilot Lights - 486-3-148-356-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details