Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
APEM COMPONENTS, INC.
Q14F5CXXR12E-0GP -- PANEL MOUNT INDICATORS
APEM Components, Inc.
Panel Mount Indicators
Q14F5CXXR12E-0GP
Description
14mm engraved legend LED,red 12V,Oil Can
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
14mm engraved legend LED,red 12V,Oil Can
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
9224848
Panel Mount Indicators
9224848
14mm engraved legend LED,red 12V,Oil Can
14mm engraved legend LED,red 12V,Oil Can
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pilot Lights and Indicator Lights
Product Number
9224848
Product Name
Panel Mount Indicators
Lamp Type
LED Lamps
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Intralogistics - Transport vehicles - Cockpit - EML - Illuminated signal - EMLHGB
Specs
Lamp Type
LED Lamps
Height
6 mm (0.2362 inch)
View Details
BARTEC
ComEx Global illuminated indicator module
comex global illuminated indicator module
Specs
Lamp Type
LED Lamps
Rated Voltage
12 to 230 volts
View Details
Altech Corp.
22 mm LED Metal Pilot Light
2PLB6LB-012
Specs
Lamp Type
LED Lamps
LED Color
Blue
Applications
General Industrial
View Details
2
suppliers
SCHURTER Inc
Panel Indicators, Pilot Lights
1241.3671
Specs
Lamp Type
LED Lamps
LED Color
Red; Green; Blue
Terminal Type
Wire Leads
View Details