"LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Wire Leads - 7.87"" (200.00mm)"
LED Indicator 14mm Flush Chrome bez Tri
LED Panel Mount Indicators LED Indicator 14mm Flush Chrome bez Tri-colour 24VDC IP67
PANEL INDICATOR, RYG, 24VDC, WIRE LEAD; LED Color:Red, Yellow, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes
Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 14 mm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-2884-ND | Q14F3CZZRYG24E | Q14F3CZZRYG24E | 56W1597 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators | Panel Indicator, Ryg, 24Vdc, Wire Lead; Led Color Apem |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red; Yellow; Green | |||
| Terminal Type | Wire Leads | |||
| Voltage type DC | DC |