APEM Components, Inc. Panel Indicators, Pilot Lights Q14F3CZZRYG12E

Description
"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Wire Leads - 7.87"" (200.00mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Wire Leads - 7.87"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-2890-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-2890-ND
Panel Indicators, Pilot Lights 679-2890-ND
"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
LED Indication - Q14F3CZZRYG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14F3CZZRYG12E
LED Indication Q14F3CZZRYG12E
LED Indicator 14mm Flush Chrome bez Tri

LED Indicator 14mm Flush Chrome bez Tri

Buy Now
LED Indication - Q14F3CZZRYG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14F3CZZRYG12E
LED Indication Q14F3CZZRYG12E
LED Indicator

LED Indicator

Buy Now
Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 14 Mm, R 12V, Y 12V, G 12V Rohs Compliant Apem - 64T3829 - Newark, An Avnet Company
Chicago, IL, United States
Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 14 Mm, R 12V, Y 12V, G 12V Rohs Compliant Apem
64T3829
Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 14 Mm, R 12V, Y 12V, G 12V Rohs Compliant Apem 64T3829
Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 14 mm, R 12V, Y 12V, G 12V RoHS Compliant: Yes

Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 14 mm, R 12V, Y 12V, G 12V RoHS Compliant: Yes

Supplier's Site
Panel Indicator, Ryg, 12Vdc, Wire Lead; Led Color Apem - 27X5014 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Ryg, 12Vdc, Wire Lead; Led Color Apem
27X5014
Panel Indicator, Ryg, 12Vdc, Wire Lead; Led Color Apem 27X5014
PANEL INDICATOR, RYG, 12VDC, WIRE LEAD; LED Color:Red, Yellow, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

PANEL INDICATOR, RYG, 12VDC, WIRE LEAD; LED Color:Red, Yellow, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14F3CZZRYG12E
LED Panel Mount Indicators Q14F3CZZRYG12E
LED Panel Mount Indicators LED Indicator 14mm Flush Chrome bez Tri-colour 12VDC IP67

LED Panel Mount Indicators LED Indicator 14mm Flush Chrome bez Tri-colour 12VDC IP67

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-2890-ND Q14F3CZZRYG12E Q14F3CZZRYG12E 64T3829 Q14F3CZZRYG12E
Product Name Panel Indicators, Pilot Lights LED Indication LED Indication Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 14 Mm, R 12V, Y 12V, G 12V Rohs Compliant Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Yellow; Green
Terminal Type Wire Leads
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-413-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details