LED Indicator 14mm Flush RED 6VAC IP67,
LED Panel Mount Indicators LED Indicator 14mm Flush RED 6VAC IP67, 400mm Wires
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14F3CXXR06EX0034 | Q14F3CXXR06EX0034 |
| Product Name | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |