LED Indicator 14mm Flush Chrome bez GREE
"LED Panel Indicator Green Diffused 100° 110V 6mA Wire Leads - 7.87"" (200.00mm)"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14F3CXXHG110E | 679-3022-ND |
| Product Name | LED Indication | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps |
| Width | 14 mm (0.5512 inch) | |
| LED Color | Green | |
| Terminal Type | Wire Leads |