LED Indicator 14mm Flush 220VDC IP67
"LED Panel Indicator Yellow Diffused 220V 3mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators LED Indicator 14mm Flush 220VDC IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14F3BXXHY220E | 679-4157-ND | Q14F3BXXHY220E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 14 mm (0.5512 inch) | ||
| Rated Voltage | 220 volts | 220 volts | |
| LED Color | Yellow |