APEM Components, Inc. LED Indication Q14F3BXXHR220E

Description
Flush BlackBez HyRed 220VAC IP67
Request a Quote Datasheet
Description
Flush BlackBez HyRed 220VAC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q14F3BXXHR220E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14F3BXXHR220E
LED Indication Q14F3BXXHR220E
Flush BlackBez HyRed 220VAC IP67

Flush BlackBez HyRed 220VAC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-4156-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-4156-ND
Panel Indicators, Pilot Lights 679-4156-ND
"LED Panel Indicator Red Diffused 220V 3mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Red Diffused 220V 3mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14F3BXXHR220E
LED Panel Mount Indicators Q14F3BXXHR220E
LED Panel Mount Indicators Flush BlackBez HyRed 220VAC IP67

LED Panel Mount Indicators Flush BlackBez HyRed 220VAC IP67

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q14F3BXXHR220E 679-4156-ND Q14F3BXXHR220E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Rated Voltage 220 volts 220 volts
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Incandescent Light Bulbs - 105130 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details