APEM Components, Inc. LED Indication Q14F1GZZRYG24E

Description
LED Indicator 14mm Flush Tri-Color 24VDC
Request a Quote
Description
LED Indicator 14mm Flush Tri-Color 24VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q14F1GZZRYG24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14F1GZZRYG24E
LED Indication Q14F1GZZRYG24E
LED Indicator 14mm Flush Tri-Color 24VDC

LED Indicator 14mm Flush Tri-Color 24VDC

Buy Now
Panel Mount Indicators - 2836485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
2836485
Panel Mount Indicators 2836485
LED Indicator Red/Green/Yellow 24VDC

LED Indicator Red/Green/Yellow 24VDC

Supplier's Site
Panel Mount Indicators - 2873716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
2873716
Panel Mount Indicators 2873716
14mm Flush Red/Yellow/Green LED Indicato

14mm Flush Red/Yellow/Green LED Indicato

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q14F1GZZRYG24E 2836485 2873716
Product Name LED Indication Panel Mount Indicators Panel Mount Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Miniature Indicator Light - 41172039 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
View Details
Panel Indicators, Pilot Lights - 486-3-148-342-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details