LED Indicator 14mm Flush 24VDC IP67
"LED Panel Indicator Red Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators INDICATOR 24V 14MM FLUSH RED
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14F1CXXR24E | 679-1659-ND | Q14F1CXXR24E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 14 mm (0.5512 inch) | ||
| Rated Voltage | 24 volts | 24 volts | |
| LED Color | Red |