"LED Panel Indicator Yellow Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Indicator 14mm Flush 24VDC IP67
LED Panel Mount Indicators INDICATOR 24V 14MM FLUSH YELLOW
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-Q14F1BXXY24E-ND | Q14F1BXXY24E | Q14F1BXXY24E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Yellow | ||
| Terminal Type | Quick Connect / Blade | ||
| Voltage type DC | DC |