APEM Components, Inc. LED Indication Q14F1BXXW110E

Description
LED Indicator 14mm Flush 110VAC IP67
Request a Quote Datasheet
Description
LED Indicator 14mm Flush 110VAC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q14F1BXXW110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14F1BXXW110E
LED Indication Q14F1BXXW110E
LED Indicator 14mm Flush 110VAC IP67

LED Indicator 14mm Flush 110VAC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1638-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1638-ND
Panel Indicators, Pilot Lights 679-1638-ND
"LED Panel Indicator White Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator White Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14F1BXXW110E
LED Panel Mount Indicators Q14F1BXXW110E
LED Panel Mount Indicators INDICATOR 110V 14MM FLUSH WHITE

LED Panel Mount Indicators INDICATOR 110V 14MM FLUSH WHITE

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q14F1BXXW110E 679-1638-ND Q14F1BXXW110E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 14 mm (0.5512 inch)
Rated Voltage 110 volts 110 volts
LED Color White
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Incandescent Light Bulbs - 105130 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-339-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details