APEM Components, Inc. LED Indication Q14F1BXXR12E

Description
LED Indicator 14mm Flush 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 14mm Flush 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q14F1BXXR12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14F1BXXR12E
LED Indication Q14F1BXXR12E
LED Indicator 14mm Flush 12VDC IP67

LED Indicator 14mm Flush 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1624-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1624-ND
Panel Indicators, Pilot Lights 679-1624-ND
"LED Panel Indicator Red Diffused 100° 12V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Red Diffused 100° 12V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14F1BXXR12E
LED Panel Mount Indicators Q14F1BXXR12E
LED Panel Mount Indicators INDICATOR 12V 14MM FLUSH RED

LED Panel Mount Indicators INDICATOR 12V 14MM FLUSH RED

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q14F1BXXR12E 679-1624-ND Q14F1BXXR12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 14 mm (0.5512 inch)
Rated Voltage 12 volts 12 volts
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1232424 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details