APEM Components, Inc. LED Indication Q14F1BXXR110E

Description
LED Indicator 14mm Flush 110VAC IP67
Request a Quote Datasheet
Description
LED Indicator 14mm Flush 110VAC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q14F1BXXR110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14F1BXXR110E
LED Indication Q14F1BXXR110E
LED Indicator 14mm Flush 110VAC IP67

LED Indicator 14mm Flush 110VAC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1634-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1634-ND
Panel Indicators, Pilot Lights 679-1634-ND
"LED Panel Indicator Red Diffused 100° 110V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Red Diffused 100° 110V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14F1BXXR110E
LED Panel Mount Indicators Q14F1BXXR110E
LED Panel Mount Indicators INDICATOR 110V 14MM FLUSH RED

LED Panel Mount Indicators INDICATOR 110V 14MM FLUSH RED

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q14F1BXXR110E 679-1634-ND Q14F1BXXR110E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 14 mm (0.5512 inch)
Rated Voltage 110 volts 110 volts
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Surface
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details