LED Indicator 14mm Flush Anodized Bezel
LED Panel Indicator Green Diffused 12V 20mA Solder Lug
LED Panel Mount Indicators LED Indicator 14mm Flush Anodized Bezel 12VDC IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14F1AGXXHG12E | 679-3806-ND | Q14F1AGXXHG12E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 14 mm (0.5512 inch) | ||
| LED Color | Green | ||
| Terminal Type | Solder Terminals |