APEM Components, Inc. Panel Mounting LED Indicator Q14 Series

Description
14mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
14mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting LED Indicator - Q14 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mounting LED Indicator
Q14 Series
Panel Mounting LED Indicator Q14 Series
14mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

14mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number Q14 Series
Product Name Panel Mounting LED Indicator
Lamp Type LED Lamps
Flash Lamp Flash Lamp (optional feature)
LED Color Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Tri / Bi-Color
Terminal Type Wire Leads; Solder Terminals (optional feature); Straight PC Pins (optional feature)
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302269 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR6L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details