APEM Components, Inc. LED Indication Q12P1CXXG110E

Description
LED Indicator 12mm Prominent Green 110VA
Request a Quote Datasheet
Description
LED Indicator 12mm Prominent Green 110VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q12P1CXXG110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q12P1CXXG110E
LED Indication Q12P1CXXG110E
LED Indicator 12mm Prominent Green 110VA

LED Indicator 12mm Prominent Green 110VA

Buy Now
Panel Indicators, Pilot Lights - 679-1590-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1590-ND
Panel Indicators, Pilot Lights 679-1590-ND
"LED Panel Indicator Green Diffused 60° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green Diffused 60° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q12P1CXXG110E
LED Panel Mount Indicators Q12P1CXXG110E
LED Panel Mount Indicators INDICATOR 110V 12MM PROM GREEN

LED Panel Mount Indicators INDICATOR 110V 12MM PROM GREEN

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q12P1CXXG110E 679-1590-ND Q12P1CXXG110E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green Green
Width 12 mm (0.4724 inch)
Rated Voltage 110 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1345554 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details