LED Indicator 12mm Prominent Blue 110VAC
"LED Panel Indicator Blue Diffused 60° 110V 6mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators INDICATOR 110V 110V 12MM PROM BLUE
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q12P1CXXB110E | 679-1592-ND | Q12P1CXXB110E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Blue | Blue | |
| Width | 12 mm (0.4724 inch) | ||
| Rated Voltage | 110 volts | 110 volts |