"LED Panel Indicator Yellow Diffused 60° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Indicator 12mm Prominent Yellow 24VD
LED Panel Mount Indicators INDICATOR 24V 12MM PROMINENT YEL
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-Q12P1BXXY24E-ND | Q12P1BXXY24E | Q12P1BXXY24E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Yellow | Yellow | |
| Terminal Type | Quick Connect / Blade | ||
| Voltage type DC | DC |