APEM Components, Inc. LED Indication Q12P1BXXY110E

Description
LED Indicator 12mm Prominent Yellow 110V
Request a Quote Datasheet
Description
LED Indicator 12mm Prominent Yellow 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q12P1BXXY110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q12P1BXXY110E
LED Indication Q12P1BXXY110E
LED Indicator 12mm Prominent Yellow 110V

LED Indicator 12mm Prominent Yellow 110V

Buy Now
Panel Indicators, Pilot Lights - 679-1606-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1606-ND
Panel Indicators, Pilot Lights 679-1606-ND
"LED Panel Indicator Yellow Diffused 60° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Yellow Diffused 60° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q12P1BXXY110E
LED Panel Mount Indicators Q12P1BXXY110E
LED Panel Mount Indicators INDICATOR 110V 12MM PROM YELLOW

LED Panel Mount Indicators INDICATOR 110V 12MM PROM YELLOW

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q12P1BXXY110E 679-1606-ND Q12P1BXXY110E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Yellow Yellow
Width 12 mm (0.4724 inch)
Rated Voltage 110 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22 mm Plastic Pilot Light - 3PLBR8L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Panel Indicators, Pilot Lights - 486-3-148-417-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details