LED Indicator 12mm Prominent Red 2VDC IP
"LED Panel Indicator Red Diffused 60° 12V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators INDICATOR 12V 12MM PROMINENT RED
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q12P1BXXR12E | 679-1594-ND | Q12P1BXXR12E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red | Red | |
| Width | 12 mm (0.4724 inch) | ||
| Rated Voltage | 2 volts | 12 volts |