LED PNL IND GREEN DIFF 8MM SLDR
LED Indicator 12mm Prominent 220VAC IP67
LED Panel Mount Indicators LED Indicator 12mm Prominent 220VAC IP67
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-Q12P1BXXG220E-ND | Q12P1BXXG220E | Q12P1BXXG220E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Green | ||
| Terminal Type | Solder Terminals | ||
| Voltage type AC | AC |