APEM Components, Inc. Panel Mounting LED Indicator Q12 Series

Description
12mm panel mounting LED indicators 8mm coloured diffused epoxy lens or 8mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
12mm panel mounting LED indicators 8mm coloured diffused epoxy lens or 8mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting LED Indicator - Q12 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mounting LED Indicator
Q12 Series
Panel Mounting LED Indicator Q12 Series
12mm panel mounting LED indicators 8mm coloured diffused epoxy lens or 8mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

12mm panel mounting LED indicators 8mm coloured diffused epoxy lens or 8mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number Q12 Series
Product Name Panel Mounting LED Indicator
Lamp Type LED Lamps
Flash Lamp Flash Lamp (optional feature)
LED Color Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Bi-Color
Terminal Type Wire Leads; Solder Terminals (optional feature); Straight PC Pins (optional feature)
Width 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-433-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details