"LED Panel Indicator Green Diffused 12V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators LED Indicator 12.7mm Prominent BlackBezel HyperGreen 12VDC IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q12-7P5BXXHG12E | 679-4127-ND | Q12-7P5BXXHG12E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Green | ||
| Terminal Type | Wire Leads |