APEM Components, Inc. LED Indication Q10F5SZZRGB24ECA

Description
Flush SS RGB 24VDC IP67
Request a Quote Datasheet
Description
Flush SS RGB 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q10F5SZZRGB24ECA - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q10F5SZZRGB24ECA
LED Indication Q10F5SZZRGB24ECA
Flush SS RGB 24VDC IP67

Flush SS RGB 24VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-Q10F5SZZRGB24ECA-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-Q10F5SZZRGB24ECA-ND
Panel Indicators, Pilot Lights 679-Q10F5SZZRGB24ECA-ND
"LED Panel Indicator Red, Green, Blue (RGB) Diffused 60° 24V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Red, Green, Blue (RGB) Diffused 60° 24V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Panel Indicator, Rgb, 10Mm, 24Vdc; Led Color Apem - 39AH8616 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Rgb, 10Mm, 24Vdc; Led Color Apem
39AH8616
Panel Indicator, Rgb, 10Mm, 24Vdc; Led Color Apem 39AH8616
PANEL INDICATOR, RGB, 10MM, 24VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:10mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 24V, G 24V, B 24V; IP / NEMA Rating:IP67; Product Range:Q10 Series RoHS Compliant: Yes

PANEL INDICATOR, RGB, 10MM, 24VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:10mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 24V, G 24V, B 24V; IP / NEMA Rating:IP67; Product Range:Q10 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q10F5SZZRGB24ECA
LED Panel Mount Indicators Q10F5SZZRGB24ECA
LED Panel Mount Indicators Flush StainlessSteel 24VDC RGB IP67

LED Panel Mount Indicators Flush StainlessSteel 24VDC RGB IP67

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q10F5SZZRGB24ECA 679-Q10F5SZZRGB24ECA-ND 39AH8616 Q10F5SZZRGB24ECA
Product Name LED Indication Panel Indicators, Pilot Lights Panel Indicator, Rgb, 10Mm, 24Vdc; Led Color Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
Rated Voltage 24 volts 24 volts
LED Color Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products