APEM Components, Inc. LED Indication Q10F5SZZRGB12ECA

Description
LED Indicator
Request a Quote Datasheet
Description
LED Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q10F5SZZRGB12ECA - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q10F5SZZRGB12ECA
LED Indication Q10F5SZZRGB12ECA
LED Indicator

LED Indicator

Buy Now
LED Indication - Q10F5SZZRGB12ECA - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q10F5SZZRGB12ECA
LED Indication Q10F5SZZRGB12ECA
Flush SS RGB 12VDC IP67

Flush SS RGB 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-Q10F5SZZRGB12ECA-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-Q10F5SZZRGB12ECA-ND
Panel Indicators, Pilot Lights 679-Q10F5SZZRGB12ECA-ND
"LED Panel Indicator Red, Green, Blue (RGB) Diffused 60° 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Red, Green, Blue (RGB) Diffused 60° 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Panel Indicator, Rgb, 10Mm, 12Vdc; Led Color Apem - 39AH8615 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Rgb, 10Mm, 12Vdc; Led Color Apem
39AH8615
Panel Indicator, Rgb, 10Mm, 12Vdc; Led Color Apem 39AH8615
PANEL INDICATOR, RGB, 10MM, 12VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:10mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 12V, G 12V, B 12V; IP / NEMA Rating:IP67; Product Range:Q10 Series RoHS Compliant: Yes

PANEL INDICATOR, RGB, 10MM, 12VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:10mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 12V, G 12V, B 12V; IP / NEMA Rating:IP67; Product Range:Q10 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q10F5SZZRGB12ECA
LED Panel Mount Indicators Q10F5SZZRGB12ECA
LED Panel Mount Indicators Flush StainlessSteel 12VDC RGB IP67

LED Panel Mount Indicators Flush StainlessSteel 12VDC RGB IP67

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q10F5SZZRGB12ECA Q10F5SZZRGB12ECA 679-Q10F5SZZRGB12ECA-ND 39AH8615 Q10F5SZZRGB12ECA
Product Name LED Indication LED Indication Panel Indicators, Pilot Lights Panel Indicator, Rgb, 10Mm, 12Vdc; Led Color Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps LED Lamps
Rated Voltage 12 volts 12 volts
LED Color Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Panel
View Details
22 mm LED Metal Pilot Light - 2PLB5LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
3 suppliers