"LED Panel Indicator White 60° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
Industrial Panel Mount Indicators / Switch Indicators Supr WHT 24VDC LED Flush SS Wire Sealed
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3915-ND | Q10F5SXXSW24E |
| Product Name | Panel Indicators, Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | White | |
| Terminal Type | Wire Leads |