APEM Components, Inc.
LED Indication
Q10F5SXXB24E
Description
LED INDICATOR 10MM
Request a Quote
Email Supplier
Description
LED INDICATOR 10MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
Q10F5SXXB24E |
|
Product Name
|
LED Indication |
|
Lamp Type
|
LED Lamps
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED Lamps
LED Color
Red; Green; Blue
Terminal Type
Quick Connect / Blade
View Details
LED Color
Red; Red
Width
5 mm (0.1969 inch)
Rated Average Light
25000 hours
View Details
Lamp Type
LED Lamps
Height
0.5000 mm (0.0197 inch)
View Details
Lamp Type
LED Lamps
Terminal Type
Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC
DC
View Details