APEM Components, Inc. Coded Rotary Switches PT65321L508

Description
Coded Rotary Switches 4POS SP4T 0.15A 24VAC
Description
Coded Rotary Switches 4POS SP4T 0.15A 24VAC

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Coded Rotary Switches
PT65321L508
Coded Rotary Switches PT65321L508
Coded Rotary Switches 4POS SP4T 0.15A 24VAC

Coded Rotary Switches 4POS SP4T 0.15A 24VAC

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number PT65321L508
Product Name Coded Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-4252-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details