APEM Components, Inc. Coded Rotary Switches PT65312L508

Description
Coded Rotary Switches 4POS 0.15A 24VDC
Description
Coded Rotary Switches 4POS 0.15A 24VDC

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Coded Rotary Switches
PT65312L508
Coded Rotary Switches PT65312L508
Coded Rotary Switches 4POS 0.15A 24VDC

Coded Rotary Switches 4POS 0.15A 24VDC

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number PT65312L508
Product Name Coded Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details