APEM Components, Inc. CODE 26,OCTAL ROT DIP SWT PT65126

Description
CODE 26,OCTAL ROT DIP SWT
Request a Quote
Description
CODE 26,OCTAL ROT DIP SWT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CODE 26,OCTAL ROT DIP SWT - PT65126 - Heilind Electronics, Inc.
Wilmington, MA, United States
CODE 26,OCTAL ROT DIP SWT
PT65126
CODE 26,OCTAL ROT DIP SWT PT65126
CODE 26,OCTAL ROT DIP SWT

CODE 26,OCTAL ROT DIP SWT

Buy Now
Rotary Switch, 0.15A, 24Vdc, Solder; No. Of Switch Positions Apem - 73J1994 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 0.15A, 24Vdc, Solder; No. Of Switch Positions Apem
73J1994
Rotary Switch, 0.15A, 24Vdc, Solder; No. Of Switch Positions Apem 73J1994
ROTARY SWITCH, 0.15A, 24VDC, SOLDER; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:PT65 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 0.15A, 24VDC, SOLDER; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:PT65 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Coded Rotary Switches
PT65126
Coded Rotary Switches PT65126
Coded Rotary Switches 8POS 0.15A 24VDC

Coded Rotary Switches 8POS 0.15A 24VDC

Buy Now

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number PT65126 73J1994 PT65126
Product Name CODE 26,OCTAL ROT DIP SWT Rotary Switch, 0.15A, 24Vdc, Solder; No. Of Switch Positions Apem Coded Rotary Switches
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE3K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
22mm Selector Switch Operators - 2AS2-6 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
Selector Switch Heads - 1881148 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details