APEM Components, Inc. Rotary Tap Switch, 400Ma, 24V; No. Of Switch Positions Apem PT65-503

Description
ROTARY TAP SWITCH, 400mA, 24V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:PT65 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY TAP SWITCH, 400mA, 24V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:PT65 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Tap Switch, 400Ma, 24V; No. Of Switch Positions Apem - 92K8266 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Tap Switch, 400Ma, 24V; No. Of Switch Positions Apem
92K8266
Rotary Tap Switch, 400Ma, 24V; No. Of Switch Positions Apem 92K8266
ROTARY TAP SWITCH, 400mA, 24V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:PT65 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY TAP SWITCH, 400mA, 24V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:PT65 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 92K8266
Product Name Rotary Tap Switch, 400Ma, 24V; No. Of Switch Positions Apem
Angle of Throw 22 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Trapped Key Interlock - 440T-MRKSE10HB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details