APEM Components, Inc. Rotary Switches PLR3251

Description
Rotary Switches 4POS 3P4T 0.15A 250VAC/DC
Datasheet
Description
Rotary Switches 4POS 3P4T 0.15A 250VAC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
PLR3251
Rotary Switches PLR3251
Rotary Switches 4POS 3P4T 0.15A 250VAC/DC

Rotary Switches 4POS 3P4T 0.15A 250VAC/DC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number PLR3251
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 2383957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details