APEM Components, Inc. Pushbutton Switches PHAP550VA2Q2S2N3

Description
Tact Switch 12 x 12 mm, 8.5 mm, 160 q fo
Request a Quote
Description
Tact Switch 12 x 12 mm, 8.5 mm, 160 q fo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pushbutton Switches
PHAP550VA2Q2S2N3
Pushbutton Switches PHAP550VA2Q2S2N3
Tact Switch 12 x 12 mm, 8.5 mm, 160 q fo

Tact Switch 12 x 12 mm, 8.5 mm, 160 q fo

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Touch Switches and Tactile Switches
Product Number PHAP550VA2Q2S2N3
Product Name Pushbutton Switches
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337227-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3FS Tactile Switch (SMT) - B3FS-1092P-A - Aratas America LLC
Specs
Switch Dimensions 7 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
2 suppliers