APEM Components, Inc. Tactile Switch, 0.05A, 12Vdc, 160Gf, Tht Rohs Compliant Apem PHAP5-30VA2D2T2N2

Description
TACTILE SWITCH, 0.05A, 12VDC, 160GF, THT ROHS COMPLIANT: YES
Description
TACTILE SWITCH, 0.05A, 12VDC, 160GF, THT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, 160Gf, Tht Rohs Compliant Apem - 74AJ0125 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf, Tht Rohs Compliant Apem
74AJ0125
Tactile Switch, 0.05A, 12Vdc, 160Gf, Tht Rohs Compliant Apem 74AJ0125
TACTILE SWITCH, 0.05A, 12VDC, 160GF, THT ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 160GF, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 74AJ0125
Product Name Tactile Switch, 0.05A, 12Vdc, 160Gf, Tht Rohs Compliant Apem
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details