APEM Components, Inc. Miniature Key Switches, Momentary Or Latching Push Button PHAP40 Series

Description
Double pole or four pole double throw key switches with straight pc terminals. The smallest latching action switch in our product range. Non shorting contacts and molded–in terminals.
Description
Double pole or four pole double throw key switches with straight pc terminals. The smallest latching action switch in our product range. Non shorting contacts and molded–in terminals.

Suppliers

Company
Product
Description
Supplier Links
Miniature Key Switches, Momentary Or Latching Push Button - PHAP40 Series - APEM Components, Inc.
Haverhill, MA, USA
Miniature Key Switches, Momentary Or Latching Push Button
PHAP40 Series
Miniature Key Switches, Momentary Or Latching Push Button PHAP40 Series
Double pole or four pole double throw key switches with straight pc terminals. The smallest latching action switch in our product range. Non shorting contacts and molded–in terminals.

Double pole or four pole double throw key switches with straight pc terminals. The smallest latching action switch in our product range. Non shorting contacts and molded–in terminals.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number PHAP40 Series
Product Name Miniature Key Switches, Momentary Or Latching Push Button
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Double Throw (DPDT) (optional feature); 4 Pole/ 2 Throw
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details