Manufacturer: Apem Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084708-PHAP3301A
Length: 5 mm
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PHAP3301APHAP 3301A; PHAP-3301A;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084708-PHAP3301A |
| Product Name | OEM Parts - OEM Parts (O - R) - PHAP3301A |